MTN5137-0000详情
Schneider MTN5137-0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Untreated
Nominal voltage
230 - 230
Nominal power
20 - 630
Type of fastening
Mounting with claw and screw
Material quality
Other
Transparent
无
频率
50 - 50
0个相似型号
MTN5137-0000拓展信息
ZB5FV043C0
Schneider
XVBC00
Schneider
XVBC07
Schneider
ZB2BV006
Schneider
XVLZ912
Schneider
9001C31
Schneider
XVLZ911
Schneider
VW3A1113
Schneider
XUYFPPSM4201
Schneider
9001L29
Schneider








哦! 它是空的。