MTN5210-6036详情
Schneider MTN5210-6036重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Overload release current setting
2000 - 5000
Degree of protection (IP)
IP20
With integrated under voltage release
无
0个相似型号
MTN5210-6036拓展信息
MTN5210-6036详情
Schneider MTN5210-6036重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Overload release current setting
2000 - 5000
Degree of protection (IP)
IP20
With integrated under voltage release
无
MTN5210-6036拓展信息