MTN5227-6036详情
Schneider MTN5227-6036重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
V48M28F3016CUESLS40
Manufacturer
Cutler Hammer, Div of Eaton Co
Surface protection
Lacquered
Type of fastening
Engage (snap)
Material quality
Other
Model
Two-part rocker
宽度
71
高度
71
0个相似型号
MTN5227-6036拓展信息








哦! 它是空的。