MTN538000详情
Schneider MTN538000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Untreated
Nominal voltage
250
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
Material quality
Other
Transparent
无
Model
Mechanical
触点
Off 2-pole
MTN538000拓展信息








哦! 它是空的。