MTN587091详情
Schneider MTN587091重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Manufacturer
Miscellaneous
With light source
有
Transparent
无
Material quality
Other
Type of fastening
Screw mounting
Nominal voltage
230
Surface protection
Other
0个相似型号
MTN587091拓展信息








哦! 它是空的。