MTN587094详情
Schneider MTN587094重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Other
Nominal voltage
230
Type of fastening
Screw mounting
Material quality
Other
Transparent
无
With light source
有
0个相似型号
MTN587094拓展信息
MTN587094详情
Schneider MTN587094重要参数规格及、参数值,及相似型号如下:
材料
Other
Surface protection
Other
Nominal voltage
230
Type of fastening
Screw mounting
Material quality
Other
Transparent
无
With light source
有
MTN587094拓展信息