MTN6180-6050详情
Schneider MTN6180-6050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
86674
Manufacturer
Brady
Surface protection
Lacquered
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Transparent
无
0个相似型号
MTN6180-6050拓展信息








哦! 它是空的。