MTN6185-6036详情
Schneider MTN6185-6036重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
NTE5492
Manufacturer
NTE Electronics
Surface protection
Lacquered
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Transparent
无
0个相似型号
MTN6185-6036拓展信息








哦! 它是空的。