MTN663529详情
Schneider MTN663529重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH550-BCR-097A-4+B055+E213+K452+L511
Manufacturer
ABB
Modular version
有
Type of electric connection
Screw connection
Degree of protection (IP)
IP20
Degree of protection (NEMA)
1
SIL according to IEC 61508
None
Rail mounting possible
无
Suitable for safety functions
无
Voltage type of supply voltage
AC
深度
66.5
宽度
87.5
高度
93
MTN663529拓展信息








哦! 它是空的。