MUR35042详情
Schneider MUR35042重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
250
Type of fastening
Engage (snap)
Material quality
Thermoplastic
Imprint
Symbol bell
Transparent
无
Model
Single push button
0个相似型号
MUR35042拓展信息








哦! 它是空的。