MUR35052详情
Schneider MUR35052重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Number of contacts as normally open contact
1
Degree of protection (IP)
IP55
Number of contacts as normally closed contact
1
系列
*
0个相似型号
MUR35052拓展信息








哦! 它是空的。