MUR39035详情
Schneider MUR39035重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Material quality
Thermoplastic
Model
Protective contact (type F)
Nominal current
16
Nominal voltage
250
Surface protection
Untreated
Transparent
无
Type of fastening
Snap mounting (engagement)
颜色
White
频率
50 - 60
0个相似型号
MUR39035拓展信息








哦! 它是空的。