MUR39912详情
Schneider MUR39912重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
形状
Other
Manufacturer Part Number
NTE5463
Manufacturer
NTE Electronics
Surface protection
Untreated
Degree of protection (IP)
IP55
Material quality
Thermoplastic
Shock resistant
有
Transparent
无
0个相似型号
MUR39912拓展信息








哦! 它是空的。