MUR55021详情
Schneider MUR55021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
LB6K-21ST3B-4H
Manufacturer
IDEC
Nominal voltage
250
Type of fastening
Screw mounting
Material quality
Thermoplastic
照明
无
0个相似型号
MUR55021拓展信息








哦! 它是空的。