NHJF36150U31XTW详情
Schneider NHJF36150U31XTW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
525 - 525
Adjustment range undelayed short-circuit release
225 - 2250
Overload release current setting
50 - 150
Degree of protection (IP)
IP40
With integrated auxiliary switch
有
Switch off technique
Electronic
Phase failure sensitive
无
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
150
Type of control element
Other
With integrated under voltage release
有
Rated short-circuit breaking capacity lcu at 400 V, AC
65
深度
86
宽度
104
高度
163
NHJF36150U31XTW拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。