NJJF36225TW详情
Schneider NJJF36225TW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
525 - 525
Adjustment range undelayed short-circuit release
1125 - 2250
Overload release current setting
225 - 225
Degree of protection (IP)
IP40
Switch off technique
Thermomagnetic
Phase failure sensitive
无
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
225
Type of control element
Other
Rated short-circuit breaking capacity lcu at 400 V, AC
65
Type of electrical connection of main circuit
Screw connection
With integrated auxiliary switch
有
With integrated under voltage release
有
深度
86
高度
191
宽度
104
NJJF36225TW拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。