NLGF36600U53XTW详情
Schneider NLGF36600U53XTW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
525 - 525
Adjustment range undelayed short-circuit release
900 - 6600
Overload release current setting
200 - 600
Degree of protection (IP)
IP40
With integrated auxiliary switch
有
Switch off technique
Electronic
Phase failure sensitive
有
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
200
Type of control element
Other
With integrated under voltage release
有
Rated short-circuit breaking capacity lcu at 400 V, AC
18
深度
110
宽度
140
高度
340
NLGF36600U53XTW拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。