NLJF36600U53XTW详情
Schneider NLJF36600U53XTW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
600
Type of control element
Toggle
0个相似型号
NLJF36600U53XTW拓展信息








哦! 它是空的。