NSYAPU19F6F详情
Schneider NSYAPU19F6F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Anodised
Nominal current
16
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Transparent
无
0个相似型号
NSYAPU19F6F拓展信息
NSYAPU19F6F详情
Schneider NSYAPU19F6F重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Surface protection
Anodised
Nominal current
16
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Transparent
无
NSYAPU19F6F拓展信息