NSYCGHF12详情
Schneider NSYCGHF12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Surface protection
Galvanized
Pre-stamping
有
Degree of protection (NEMA)
Other
Thread type
Metric
Number of connector holes
1
Model
Cable screw gland
类型
Straight
0个相似型号
NSYCGHF12拓展信息








哦! 它是空的。