NSYDPLA57HG详情
Schneider NSYDPLA57HG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2 - 12
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 400
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Package
Bulk
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
多系列
Degree of protection (NEMA)
4X
Model
Panel door
系列
-
深度
28.5
配件类型
Door
宽度
750
高度
750
NSYDPLA57HG拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。