NSYDT20详情
Schneider NSYDT20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
HS35R1024HX9221
Manufacturer
Dynapar
Surface protection
Untreated
Pre-stamping
无
Degree of protection (NEMA)
Other
Thread type
Metric
Model
Other
类型
Straight
0个相似型号
NSYDT20拓展信息








哦! 它是空的。