NSYLAM1MN详情
Schneider NSYLAM1MN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
0.118
Stranding element
无
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-10 - 60
With protective conductor
有
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Orange
Permitted cable outer temperature during assembling/handling
-16 - 65
Outer diameter approx.
3
Specification material outer sheath
Other
Screen over stranding element
None
Core identification
Colour
Min. permitted bending radius, moving application with forced guidance
180
Nominal cross section conductor
1.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
90
Min. permitted bending radius, stationary application/permanent installation
45
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
NSYLAM1MN拓展信息








哦! 它是空的。