NSYLAM3M详情
Schneider NSYLAM3M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Conductor category
Class 5 = flexible
Core identification
Colour
Flame retardant
According to IEC/EN 60332-1-2
Low smoke (according to EN 61034-2)
无
Material core insulation
Polyamide (PA)
Material outer sheath
Other
厂商
施耐德电气
Min. permitted bending radius, moving application with forced guidance
180
Min. permitted bending radius, moving application/free movement
90
Min. permitted bending radius, stationary application/permanent installation
45
Nominal cross section conductor
1.5
Nominal voltage U
250
Nominal voltage U0
250
Outer diameter approx.
14
Package
Bulk
Permitted cable outer temperature after assembling without vibration
-10 - 60
Permitted cable outer temperature during assembling/handling
-16 - 65
Product Status
活跃
Screen over stranding
None
Screen over stranding element
None
Specification material outer sheath
Polyethylene (PE)
Stranding element
Triple
系列
*
NSYLAM3M拓展信息








哦! 它是空的。