NSYTRP44BL详情
Schneider NSYTRP44BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.2 - 4
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 4
Connectable conductor cross section multi-wired
0.2 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.2 - 6
颜色
Blue
深度
77
宽度
6.2
高度
36.5
长度
77
NSYTRP44BL拓展信息








哦! 它是空的。