NSYTRV42NE详情
Schneider NSYTRV42NE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Connectable conductor cross section fine-strand with cable end sleeve
0.2 - 4
Type of electric connection
Screw connection
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 6
Connectable conductor cross section multi-wired
0.14 - 6
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.14 - 6
颜色
Blue
深度
55
宽度
6.2
高度
47.5
长度
55
NSYTRV42NE拓展信息








哦! 它是空的。