NSYTRV502BL详情
Schneider NSYTRV502BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
25 - 50
Rated current In
150
Connectable conductor cross section fine-strand without cable end sleeve
25 - 70
Connectable conductor cross section multi-wired
25 - 70
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
16 - 70
颜色
Blue
深度
70.5
宽度
20
高度
83.5
长度
70.5
NSYTRV502BL拓展信息








哦! 它是空的。