NU326218详情
Schneider NU326218重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
250
Built-in depth
24.65
Type of fastening
Engage (snap)
Material quality
Thermoplastic
照明
无
0个相似型号
NU326218拓展信息
NU326218详情
Schneider NU326218重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Surface protection
Untreated
Nominal voltage
250
Built-in depth
24.65
Type of fastening
Engage (snap)
Material quality
Thermoplastic
照明
无
NU326218拓展信息