NU351454详情
Schneider NU351454重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Lacquered
Nominal voltage
230 - 230
Type of fastening
Mounting with claw and screw
Material quality
Other
Transparent
无
频率
50 - 50
0个相似型号
NU351454拓展信息








哦! 它是空的。