PB300000详情
Schneider PB300000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Box
厂商
施耐德电气
Product Status
Obsolete
Factory Pack QuantityFactory Pack Quantity
30
Manufacturer
施耐德电气
Brand
施耐德电气
系列
-
子类别
Test Leads, Banana Plugs, Alligator Clips & Test Probes
产品类别
测试探针
产品类别
测试探针
PB300000拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。