PFXZC3ADISR21详情
Schneider PFXZC3ADISR21重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
G1MPM2-42Y01L8
Approvals
CSA, IEC, UL
Manufacturer
ABB
Type of electrical accessory/spare part
Other
Type of mechanical accessory/spare part
Other
Accessory
有
Spare part
有
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NC
知识产权评级
IP66
PFXZC3ADISR21拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。