PKF16M434详情
Schneider PKF16M434重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Body Orientation
Straight
Voltage, Rating
380 → 415 V
Cable entry
Other
Degree of protection (IP)
IP44
额定电流
16A
知识产权评级
IP44
0个相似型号
PKF16M434拓展信息
PKF16M434详情
Schneider PKF16M434重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Body Orientation
Straight
Voltage, Rating
380 → 415 V
Cable entry
Other
Degree of protection (IP)
IP44
额定电流
16A
知识产权评级
IP44
PKF16M434拓展信息