PKF16M735详情
Schneider PKF16M735重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Package
Tray
Base Product Number
CP8143
厂商
Infineon Technologies
Product Status
Obsolete
Cable entry
Other
Degree of protection (IP)
IP67
系列
-
0个相似型号
PKF16M735拓展信息
PKF16M735详情
Schneider PKF16M735重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Package
Tray
Base Product Number
CP8143
厂商
Infineon Technologies
Product Status
Obsolete
Cable entry
Other
Degree of protection (IP)
IP67
系列
-
PKF16M735拓展信息