PKF16W435详情
Schneider PKF16W435重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Product Status
活跃
厂商
Micro-Measurements (Division of Vishay Precision Group)
Package
Bag
Cable entry
压盖螺母
Degree of protection (IP)
IP44
Type of fastening
External mounting
Model
Surface mounted (plaster)
系列
-
0个相似型号
PKF16W435拓展信息








哦! 它是空的。