PKF32G434详情
Schneider PKF32G434重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
6502784006
Manufacturer
Bernstein
Cable entry
None
Degree of protection (IP)
IP44
Rated frequency
50 - 60
0个相似型号
PKF32G434拓展信息
PKF32G434详情
Schneider PKF32G434重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Manufacturer Part Number
6502784006
Manufacturer
Bernstein
Cable entry
None
Degree of protection (IP)
IP44
Rated frequency
50 - 60
PKF32G434拓展信息