PKF32G735详情
Schneider PKF32G735重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Voltage, Rating
1kV
Body Orientation
Straight
Cable entry
None
Degree of protection (IP)
IP67
Rated frequency
50 - 60
额定电流
20A
知识产权评级
IP67
0个相似型号
PKF32G735拓展信息
PKF32G735详情
Schneider PKF32G735重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Voltage, Rating
1kV
Body Orientation
Straight
Cable entry
None
Degree of protection (IP)
IP67
Rated frequency
50 - 60
额定电流
20A
知识产权评级
IP67
PKF32G735拓展信息