PKS51G详情
Schneider PKS51G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Nominal current
16
Nominal voltage
250
Degree of protection (IP)
IP54
Material quality
Thermoplastic
Model
Protective contact (type F)
颜色
Grey
0个相似型号
PKS51G拓展信息
PKS51G详情
Schneider PKS51G重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Nominal current
16
Nominal voltage
250
Degree of protection (IP)
IP54
Material quality
Thermoplastic
Model
Protective contact (type F)
颜色
Grey
PKS51G拓展信息