PKY16G713详情
Schneider PKY16G713重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Brand
IDEC
Cable entry
None
Degree of protection (IP)
IP67
Rated frequency
50 - 60
子类别
Switches
产品类别
钥匙锁开关
产品类别
钥匙锁开关
0个相似型号
PKY16G713拓展信息








哦! 它是空的。