PKY16G724详情
Schneider PKY16G724重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
材料
Polyamide
RoHS
Non-Compliant
Cable entry
None
Degree of protection (IP)
IP67
Rated frequency
50 - 60
颜色
Grey
评级结果
IP68
0个相似型号
PKY16G724拓展信息
PKY16G724详情
Schneider PKY16G724重要参数规格及、参数值,及相似型号如下:
底架
Cable
材料
Polyamide
RoHS
Non-Compliant
Cable entry
None
Degree of protection (IP)
IP67
Rated frequency
50 - 60
颜色
Grey
评级结果
IP68
PKY16G724拓展信息