R9PS240详情
Schneider R9PS240重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
Maximum Current
40A
Range
Resi9
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Number of contacts as normally closed contact
0
系列
R9P
极数
2P
知识产权评级
IP20
R9PS240拓展信息








哦! 它是空的。