RHN412M详情
Schneider RHN412M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP40
Nominal current
5
Number of contacts as change-over contact
4
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
0
Rated control supply voltage at DC
220 - 220
Type of electric connection
Plug-in connection
Voltage type for actuating
DC
With detachable clamps
有
深度
54
高度
43
宽度
33
RHN412M拓展信息








哦! 它是空的。