RTY181042001详情
Schneider RTY181042001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Temperature resistance
-40 - 80
Connection 2
Coupler with protective contact (type F)
Colour outer sheath
Yellow
Outer diameter approx.
8.9
Connection 1
Socket outlet with protective contact (type F), straight
Nominal cross section conductor
1.5
Spiralized cable
无
With cord switch
无
Material outer sheath
Polyurethane (PUR)
长度
15
RTY181042001拓展信息








哦! 它是空的。