S520203详情
Schneider S520203重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
250
Built-in depth
18.75
Type of fastening
Screw mounting
Material quality
Thermoplastic
照明
Optional
0个相似型号
S520203拓展信息
S520203详情
Schneider S520203重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Surface protection
Untreated
Nominal voltage
250
Built-in depth
18.75
Type of fastening
Screw mounting
Material quality
Thermoplastic
照明
Optional
S520203拓展信息