S520445详情
Schneider S520445重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
IP21
Type of fastening
Mounting with screw
Material quality
Thermoplastic
Model
End socket
频率
5 - 2150
0个相似型号
S520445拓展信息








哦! 它是空的。