S58详情
Schneider S58重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
YG100606
Manufacturer
O-Z Gedney
Surface protection
Powder coating
Circuit integrity
None
Protection class
II
Built-in depth
190
Material housing
Steel plate/plastic
Degree of protection (IP)
IP43
Degree of protection (NEMA)
Other
With lock
无
深度
210
宽度
1300
高度
1250
S58拓展信息








哦! 它是空的。