SDQO110C06RCBO30详情
Schneider SDQO110C06RCBO30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Max. working voltage
1000
With case/bag
无
Plug in technique
4 mm safety plug
Material insulating material
Polyvinyl chloride (PVC)
Measuring circuit category
第三类
Current carrying capacity
32
0个相似型号
SDQO110C06RCBO30拓展信息
A9F75225
Schneider
GV2P10
Schneider
GV2ME05
Schneider
A9F75203
Schneider
A9N61539
Schneider
A9D56632
Schneider
A9D42632
Schneider
M9U31220
Schneider
FFA-0023-3
Schneider
FFA-0022-3
Schneider








哦! 它是空的。