SER7355A5045B详情
Schneider SER7355A5045B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
PDG33G0250P9YJ
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Display
LCD
Surface protection
Untreated
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Transparent
无
颜色
White
应用
Line Voltage
额定电流
250 A
通信协议
BACnet
SER7355A5045B拓展信息








哦! 它是空的。