SER8300A0B11详情
Schneider SER8300A0B11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Watertight
有
Cable entry
Round
Degree of protection (IP)
IP68
Suitable for cable diameter
30 - 35
With strain relief
有
Number of cables
1 - 1
Material quality
Other
Suitable for cable gland
有
Model
Open
Fire resistant
无
Programmability
可编程
Manufacturer Part Number
280552
Manufacturer
施耐德电气
Display
Touchscreen
颜色
White
应用
Fan Coil
通信协议
BACnet
SER8300A0B11拓展信息








哦! 它是空的。