SH30701P1BA4000详情
Schneider SH30701P1BA4000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Other
0个相似型号
SH30701P1BA4000拓展信息
SH30701P1BA4000详情
Schneider SH30701P1BA4000重要参数规格及、参数值,及相似型号如下:
Material housing
Other
Voltage type
AC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Other
SH30701P1BA4000拓展信息