SH31403P11F2000详情
Schneider SH31403P11F2000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Other
Voltage type
AC
Degree of protection (IP)
Other
Construction type
Other
Rated frequency
50 - 60
Model
Other
0个相似型号
SH31403P11F2000拓展信息
XVBC21B
Schneider
XVBL0B6
Schneider
LR97D015B
Schneider
XVBC2B8D
Schneider
LRD35
Schneider
XCMD4115L5EX
Schneider
XCMN2102L1
Schneider
LTMR100MBD
Schneider
LR97D07M7
Schneider
XVUC47
Schneider








哦! 它是空的。